Diode Standard 100V 200mA Surface Mount SOT-23-3
Diode Standard 100V 200mA Surface Mount SOT-23-3
Diode Standard 100V 200mA Surface Mount SOT-23-3
Rectifier Diode, 1 Element, 0.2A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: MMBD914-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD914-E3-18 can be used for catalog matching and distributor lookup.
DIODE GP 100V 200MA SOT23-3
DIODE GP 100V 200MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MMBD914-E3-18GITR-ND | 2085-MMBD914-E3-18 | MMBD914-E3-18 | MMBD914-E3-18 |
| Product Name | Single Diodes | 0.2A 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | ||
| RoHS Compliant | RoHS | |||
| VF | 1 volts | 1 volts | ||
| VR | 100 volts |