Diode Standard 75V 250mA Surface Mount SOT-23-3
DIODE STANDARD 75V 250MA SOT23-3
DIODE STANDARD 75V 250MA SOT23-3
DIODE GEN PURP 75V 250MA SOT23-3 Product overview: MMBD4448W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448W-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023682-MMBD4448W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE GEN PURP 75V 250MA SOT23-3
DIODE GEN PURP 75V 250MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 31-MMBD4448W-7-FTR-ND | 280-MMBD4448W-7-F | 023682-MMBD4448W-7-F | MMBD4448W-7-F | MMBD4448W-7-F |
| Product Name | Single Diodes | 75V 250MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - MMBD4448W-7-F | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |