RF Diode Schottky - Single 30V 200mW SOT-23-3 (TO-236)
DIODE SCHOTTKY 30V 200MW SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | MMBD301LT3-ND | MMBD301LT3 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| VR | 30 volts |