Mixer Diode, Ultra High Frequency, Silicon, TO-236AB
RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236)
DIODE SCHOTTKY 70V 200MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | RF Diodes | RF Diodes |
| Product Number | MMBD701LT3G | MMBD701LT3G-ND | MMBD701LT3G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Diode Applications | Mixer | ||
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |