DIODES Incorporated Diode Arrays MMBD4448HTW-7

Description
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD4448HTWDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MMBD4448HTW-7 - 927485-MMBD4448HTW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD4448HTW-7
927485-MMBD4448HTW-7
Diodes, Rectifiers - Arrays - MMBD4448HTW-7 927485-MMBD4448HTW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 927485-MMBD4448HTW-7 Features: Diode Array 3 Independent Standard 80 V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMBD4448HTW Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: MMBD4448HTWTR-ND, MMBD4448HTWCT, MMBD4448HTWTR, MMBD4448HTWCT-ND, MMBD4448HTW7, MMBD4448HTWDITR, MMBD4448HTWDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 927485-MMBD4448HTW-7
Features: Diode Array 3 Independent Standard 80 V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBD4448HTW
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMBD4448HTWTR-ND, MMBD4448HTWCT, MMBD4448HTWTR, MMBD4448HTWCT-ND, MMBD4448HTW7, MMBD4448HTWDITR, MMBD4448HTWDICT

Buy Now Datasheet
Singapore, Singapore
80V 250MA Diode and Rectifier
286-MMBD4448HTW-7
80V 250MA Diode and Rectifier 286-MMBD4448HTW-7
DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HTW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTW-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HTW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448HTW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448HTW-7
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448HTW-7
DIODE ARRAY GP 80V 250MA SOT363

DIODE ARRAY GP 80V 250MA SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MMBD4448HTWDITR-ND 927485-MMBD4448HTW-7 286-MMBD4448HTW-7 MMBD4448HTW-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MMBD4448HTW-7 80V 250MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details