onsemi Diode Arrays MMBD4148CC

Description
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD4148CCCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD4148CCCT-ND
Diode Arrays MMBD4148CCCT-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD4148CCTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD4148CCTR-ND
Diode Arrays MMBD4148CCTR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD4148CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD4148CCDKR-ND
Diode Arrays MMBD4148CCDKR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
2085-MMBD4148CC
Diode and Rectifier 2085-MMBD4148CC
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD4148CC from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD4148CC can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD4148CC from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD4148CC can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 084313-MMBD4148CC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084313-MMBD4148CC
Discrete Semiconductor Products 084313-MMBD4148CC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084313-MMBD4148CC Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Arrays Packaging: Reel Mounting Style: SMD/SMT Speed: Small Signal =< 200mA (Io) Any Speed Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: Diode Array Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5µA @ 75V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA Family Name: MMBD4148CC Alternative Parts (Cross-Reference): MMBD4148CC RF; MMBD1204; MMBD4148CC RFG; MMBD4148CC R5G ; Introduction Date: May 03, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084313-MMBD4148CC
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Diode Array
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5µA @ 75V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MMBD4148CC
Alternative Parts (Cross-Reference): MMBD4148CC RF; MMBD1204; MMBD4148CC RFG; MMBD4148CC R5G ;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
 - MMBD4148CC - Rochester Electronics
Newburyport, MA, United States
High Conductance Ultra Fast Diode

High Conductance Ultra Fast Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4148CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4148CC
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4148CC
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi - 58K9420 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
58K9420
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi 58K9420
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diode, Full Reel; Diode Configuration Onsemi - 23K7692 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
23K7692
Diode, Full Reel; Diode Configuration Onsemi 23K7692
DIODE, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Rectifiers Diodes
Product Number MMBD4148CCCT-ND 2085-MMBD4148CC 084313-MMBD4148CC MMBD4148CC MMBD4148CC 58K9420
Product Name Diode Arrays Diode and Rectifier Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Reel SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data