DIODE GEN PURP 80V 250MA SOT323 Product overview: MMBD4448HW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448HW-7 can be used for catalog matching and distributor lookup.
DIODE STANDARD 80V 250MA SOT323
Diode Standard 80V 250mA Surface Mount SOT-323
Diode Standard 80V 250mA Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 023680-MMBD4448HW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Capacitance @ Vr, F: 3.5pF @ 6V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE GEN PURP 80V 250MA SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MMBD4448HW-7 | 31-MMBD4448HW-7TR-ND | 023680-MMBD4448HW-7 | MMBD4448HW-7 |
| Product Name | 80V 250MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MMBD4448HW-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT323 | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts |