Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
Trans Voltage Suppressor Diode, 40W, 8.5V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB
TVS DIODE 8.5VWM 17VC TO236AB Product overview: MMBZ12VAL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ12VAL,215 can be used for catalog matching and distributor lookup.
17V Clamp 2.35A Ipp Tvs Diode Surface Mount TO-236AB
17V Clamp 2.35A Ipp Tvs Diode Surface Mount TO-236AB
17V Clamp 2.35A Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 8.5VWM 17VC TO236AB
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ12VAL,215 | MMBZ12VAL,215 | 144-MMBZ12VAL,215 | 1727-6269-2-ND | MMBZ12VAL,215 |
| Product Name | Low capacitance unidirectional double ESD protection diode | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Diode Applications | Protector | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| VR | 8.5 volts | ||||
| IR | 0.0050 mA |