Infineon Technologies AG 100V 200MA SOT23 Diode and Rectifier MMBD7000LT1HTSA1

Description
DIODE ARRAY GP 100V 200MA SOT23 Product overview: MMBD7000LT1HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT1HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 200MA SOT23 Product overview: MMBD7000LT1HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT1HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 200MA SOT23 Diode and Rectifier
286-MMBD7000LT1HTSA1
100V 200MA SOT23 Diode and Rectifier 286-MMBD7000LT1HTSA1
DIODE ARRAY GP 100V 200MA SOT23 Product overview: MMBD7000LT1HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT1HTSA1 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 200MA SOT23 Product overview: MMBD7000LT1HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT1HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MMBD7000LT1HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD7000LT1HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1079371-MMBD7000LT1HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1079371-MMBD7000LT1HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1079371-MMBD7000LT1HTSA1
Win Source Part Number: 1079371-MMBD7000LT1H TSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 100 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Alternative Parts (Cross-Reference): MMBD7000-E3-18; BAS40-00-HE3-08; IMBD4448-E3-08; BAV170; BAV199; 1SS181-TPMMBD 7000 LT1; MMBD7000LT-1; MMBD7000LT1; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: MMBD7000LT1HTSA1TR,M MBD7000LT1XTINCT,MMB D7000LT1INCT,MMBD700 0LT1XTINCT-ND,MMBD70 00LT1INDKR-ND,MMBD 7000 LT1,MMBD7000LT1INTR- NDR,MMBD7000LT1INCT- ND,MMBD7000LT1HTSA1D KR,MMBD7000LT1XTINTR ,MMBD7000LT1XT,MMBD7 000LT1INCT-NDR,IFEIN FMMBD7000LT1HTSA1,MM BD7000LT1INDKR,MMBD7 000LT1INTR-ND,2156-M MBD7000LT1HTSA1,MMBD 7000LT1INTR,MMBD7000 LT1XTINTR-ND,MMBD700 0LT1HTSA1CT,MMBD7000 LT1,SP000014935 Base Product Number: MMBD7000 Product Status: Not For New Designs

Win Source Part Number: 1079371-MMBD7000LT1HTSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): MMBD7000-E3-18; BAS40-00-HE3-08; IMBD4448-E3-08; BAV170; BAV199; 1SS181-TPMMBD 7000 LT1; MMBD7000LT-1; MMBD7000LT1;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: MMBD7000LT1HTSA1TR,MMBD7000LT1XTINCT,MMBD7000LT1INCT,MMBD7000LT1XTINCT-ND,MMBD7000LT1INDKR-ND,MMBD 7000 LT1,MMBD7000LT1INTR-NDR,MMBD7000LT1INCT-ND,MMBD7000LT1HTSA1DKR,MMBD7000LT1XTINTR,MMBD7000LT1XT,MMBD7000LT1INCT-NDR,IFEINFMMBD7000LT1HTSA1,MMBD7000LT1INDKR,MMBD7000LT1INTR-ND,2156-MMBD7000LT1HTSA1,MMBD7000LT1INTR,MMBD7000LT1XTINTR-ND,MMBD7000LT1HTSA1CT,MMBD7000LT1,SP000014935
Base Product Number: MMBD7000
Product Status: Not For New Designs

Buy Now Datasheet
Diode, Small Sgnl, 100V, Sot23; Repetitive Reverse Voltage Vrrm Max Infineon - 03AJ2248 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sgnl, 100V, Sot23; Repetitive Reverse Voltage Vrrm Max Infineon
03AJ2248
Diode, Small Sgnl, 100V, Sot23; Repetitive Reverse Voltage Vrrm Max Infineon 03AJ2248
DIODE, SMALL SGNL, 100V, SOT23; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Product Range:MMBD7 Series; SVHC:No SVHC (27-Jun-2018); Diode Case Style:SOT-23; Diode RoHS Compliant: Yes

DIODE, SMALL SGNL, 100V, SOT23; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Product Range:MMBD7 Series; SVHC:No SVHC (27-Jun-2018); Diode Case Style:SOT-23; Diode RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD7000LT1HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD7000LT1HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers MMBD7000LT1HTSA1
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers
Product Number 286-MMBD7000LT1HTSA1 MMBD7000LT1HTSA1TR-ND 1079371-MMBD7000LT1HTSA1 03AJ2248 MMBD7000LT1HTSA1
Product Name 100V 200MA SOT23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode, Small Sgnl, 100V, Sot23; Repetitive Reverse Voltage Vrrm Max Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8855356P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details