40V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
40V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
TVS DIODE 22VWM 40VC SOT23
TVS DIODE 22VWM 40VC SOT23
TVS DIODE, 40W, 22V, UNIDIR, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VALT116CT-ND | MMBZ27VALT116 | MMBZ27VALT116 | 74AC1442 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 40W, 22V, Unidir, Sot-23; Product Range Rohm |
| Configuration | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SSD3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | |
| VC | 40 volts | 40 volts | 40 volts | 40 volts |
| VBR | 25.65 volts | 25.65 volts | 25.65 volts | 25.65 to ? volts |