onsemi 100 V SOT-23 Diode and Rectifier MMBD914LT3G

Description
Switching Diode, High Speed, 100 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBD914LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Diode, High Speed, 100 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBD914LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 V SOT-23 Diode and Rectifier
280-MMBD914LT3G
100 V SOT-23 Diode and Rectifier 280-MMBD914LT3G
Switching Diode, High Speed, 100 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBD914LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914LT3G can be used for catalog matching and distributor lookup.

Switching Diode, High Speed, 100 V, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBD914LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBD914LT3G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, High Speed, 100 V

Switching Diode, High Speed, 100 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD914LT3G - 1078246-MMBD914LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD914LT3G
1078246-MMBD914LT3G
Diodes, Rectifiers - Single - MMBD914LT3G 1078246-MMBD914LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1078246-MMBD914LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078246-MMBD914LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - MMBD914LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914LT3GOSTR-ND
Single Diodes MMBD914LT3GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - MMBD914LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914LT3GOSCT-ND
Single Diodes MMBD914LT3GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - MMBD914LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914LT3GOSDKR-ND
Single Diodes MMBD914LT3GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Switch Diode, 100V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi - 45J1516 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 100V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi
45J1516
Switch Diode, 100V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi 45J1516
SWITCH DIODE, 100V, 200mA, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCH DIODE, 100V, 200mA, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi - 84K8793 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi
84K8793
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi 84K8793
SWITCH DIODE, 100V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

SWITCH DIODE, 100V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MMBD914LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMBD914LT3G
Single Diodes MMBD914LT3G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD914LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD914LT3G
Discrete Semiconductor Products - Diodes - Rectifiers MMBD914LT3G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Diodes Diodes Rectifiers
Product Number 280-MMBD914LT3G MMBD914LT3G 1078246-MMBD914LT3G MMBD914LT3GOSTR-ND 45J1516 MMBD914LT3G MMBD914LT3G
Product Name 100 V SOT-23 Diode and Rectifier Diodes, Rectifiers - Single - MMBD914LT3G Single Diodes Switch Diode, 100V, 200Ma, Sot-23, Full Reel; Diode Configuration Onsemi Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Applications Switching
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data