200 V High Voltage Pin Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3700LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBV3700LT1 can be used for catalog matching and distributor lookup.
DIODE TUNING SS 200V SOT23
Manufacturer: ON Semiconductor
Win Source Part Number: 1225071-MMBV3700LT1
Packaging: Cut Tape (CT)
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 200mW
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: MMBV3700
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 20V, 1MHz
Resistance at If, F: 1Ohm at 10mA, 100MHz
DIODE TUNING SS 200V SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MMBV3700LT1 | MMBV3700LT1OSTR-ND | 1225071-MMBV3700LT1 | MMBV3700LT1 |
| Product Name | 200 V SOT-23 Diode and Rectifier | RF Diodes | Newest Parts - MMBV3700LT1 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN; PIN - Single | |||
| Life Cycle Stage | Obsolete | Removed; Obsolete |