Zener Diode 2.4V 150mW ±5% Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 800702-MMBZ5221BT-7-
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 2.4V
Supplier Device Package: SOT-523
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOT-523
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100μA at 1V
Part Number Series: MMBZ5221B
DIODE ZENER 2.4V 150MW SOT523 Product overview: MMBZ5221BT-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5221BT-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER 2.4V 150MW SOT523
DIODE ZENER 2.4V 150MW SOT523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5221BT-7-F-ND | 800702-MMBZ5221BT-7-F | 287-MMBZ5221BT-7-F | MMBZ5221BT-7-F | MMBZ5221BT-7-F | MMBZ5221BT-7-F |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMBZ5221BT-7-F | 2.4V 150MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms | ||
| IR | 0.1000 mA | 0.1000 mA | 100 mA |