Manufacturer: ON Semiconductor
Win Source Part Number: 1225066-MMBV2108LT1G
Packaging: Tape and Reel
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 3.2
Capacitance Ratio Condition: C2/C30
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 29.7pF at 4V, 1MHz
Q at Vr, F: 300 at 4V, 50MHz
Varactors Single 30V Surface Mount SOT-23-3 (TO-236)
Tuning Diode 30 V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2108LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2108LT1G can be used for catalog matching and distributor lookup.
DIODE TUNING SS 30V SOT-23
DIODE TUNING SS 30V SOT-23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | 1225066-MMBV2108LT1G | MMBV2108LT1G-ND | 282-MMBV2108LT1G | MMBV2108LT1G | MMBV2108LT1G |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV2108LT1G | Variable Capacitance (Varicaps, Varactors) | 30 V SOT-23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| CDmin/CDmax | 3.2 | ||||
| CT | 29.7 pF | 29.7 pF |