onsemi Single Diodes MMBD914LT1G

Description
Switching Diode, High Speed, 100 V
Request a Quote Datasheet
Description
Switching Diode, High Speed, 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD914LT1G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, High Speed, 100 V

Switching Diode, High Speed, 100 V

Supplier's Site Datasheet
Single Diodes - MMBD914LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914LT1GOSDKR-ND
Single Diodes MMBD914LT1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - MMBD914LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914LT1GOSTR-ND
Single Diodes MMBD914LT1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - MMBD914LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914LT1GOSCT-ND
Single Diodes MMBD914LT1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
100V 200mA SOT-23 Diode and Rectifier
280-MMBD914LT1G
100V 200mA SOT-23 Diode and Rectifier 280-MMBD914LT1G
High Speed Switching Diode, 100V, 200mA, SOT-23 Product overview: MMBD914LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914LT1G can be used for catalog matching and distributor lookup.

High Speed Switching Diode, 100V, 200mA, SOT-23 Product overview: MMBD914LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 1841452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1841452P
Switching Diodes 1841452P
SS SOT23 SWCH DIO PBFREE

SS SOT23 SWCH DIO PBFREE

Supplier's Site
Switching Diodes - 1841452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1841452
Switching Diodes 1841452
SS SOT23 SWCH DIO PBFREE

SS SOT23 SWCH DIO PBFREE

Supplier's Site
Switching Diodes - 1840997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1840997
Switching Diodes 1840997
SS SOT23 SWCH DIO PBFREE

SS SOT23 SWCH DIO PBFREE

Supplier's Site
Diodes, Rectifiers - Single - MMBD914LT1G - 023689-MMBD914LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD914LT1G
023689-MMBD914LT1G
Diodes, Rectifiers - Single - MMBD914LT1G 023689-MMBD914LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023689-MMBD914LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: MMBD914L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SMMBD914LT1; SMMBD914LT3; SMMBD914LT3G; Introduction Date: December 03, 2003 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023689-MMBD914LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: MMBD914L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): SMMBD914LT1; SMMBD914LT3; SMMBD914LT3G;
Introduction Date: December 03, 2003
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
DIODE, SINGLE, SMALL-SIGNAL SWITCHING, 100V, 100UA, SOT-23 - 70099525 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SINGLE, SMALL-SIGNAL SWITCHING, 100V, 100UA, SOT-23
70099525
DIODE, SINGLE, SMALL-SIGNAL SWITCHING, 100V, 100UA, SOT-23 70099525
DIODE, SINGLE, SMALL-SIGNAL SWITCHING, 100V, 100UA, SOT-23

DIODE, SINGLE, SMALL-SIGNAL SWITCHING, 100V, 100UA, SOT-23

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD914LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD914LT1G
Discrete Semiconductor Products - Diodes - Rectifiers MMBD914LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site
Switching Diode, 100V, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1326 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V, Sot-23, Full Reel; Diode Configuration Onsemi
67R1326
Switching Diode, 100V, Sot-23, Full Reel; Diode Configuration Onsemi 67R1326
SWITCHING DIODE, 100V, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCHING DIODE, 100V, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi - 88H4778 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi
88H4778
Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi 88H4778
SWITCH DIODE, 100V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

SWITCH DIODE, 100V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 100V, Sot-23-3; Diode Configuration Onsemi - 94W8990 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 100V, Sot-23-3; Diode Configuration Onsemi
94W8990
Diode, Small Signal, 100V, Sot-23-3; Diode Configuration Onsemi 94W8990
DIODE, SMALL SIGNAL, 100V, SOT-23-3; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 100V, SOT-23-3; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MMBD914LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMBD914LT1G
Single Diodes MMBD914LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet
Diodes >> Switching Diode - MMBD914LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
MMBD914LT1G
Diodes >> Switching Diode MMBD914LT1G
100V 300mW Single 1V@10mA 4ns 200mA SOT-23 Switching Diode ROHS

100V 300mW Single 1V@10mA 4ns 200mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Diodes Diodes Diodes Diodes
Product Number MMBD914LT1G MMBD914LT1GOSDKR-ND 280-MMBD914LT1G 1841452P 023689-MMBD914LT1G 70099525 MMBD914LT1G 67R1326 88H4778 94W8990 MMBD914LT1G MMBD914LT1G
Product Name Single Diodes 100V 200mA SOT-23 Diode and Rectifier Switching Diodes Diodes, Rectifiers - Single - MMBD914LT1G DIODE, SINGLE, SMALL-SIGNAL SWITCHING, 100V, 100UA, SOT-23 Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 100V, Sot-23, Full Reel; Diode Configuration Onsemi Switch Diode, 100V, 200Ma, Sot-23; Diode Configuration Onsemi Diode, Small Signal, 100V, Sot-23-3; Diode Configuration Onsemi Single Diodes Diodes >> Switching Diode
Diode Applications Switching Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23 SOT23
IO 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F25 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Schottky Diode and Rectifier - 286-6CWQ04FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers