onsemi Switching Diodes MMBD6050LT1G

Description
SS SOT23 SWCH DIO 70V TR
Request a Quote Datasheet
Description
SS SOT23 SWCH DIO 70V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 1841400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1841400
Switching Diodes 1841400
SS SOT23 SWCH DIO 70V TR

SS SOT23 SWCH DIO 70V TR

Supplier's Site
Switching Diodes - 1840993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1840993
Switching Diodes 1840993
SS SOT23 SWCH DIO 70V TR

SS SOT23 SWCH DIO 70V TR

Supplier's Site
Switching Diodes - 1841400P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1841400P
Switching Diodes 1841400P
SS SOT23 SWCH DIO 70V TR

SS SOT23 SWCH DIO 70V TR

Supplier's Site
 - MMBD6050LT1G - Rochester Electronics
Newburyport, MA, United States
70 V Switching Diode

70 V Switching Diode

Supplier's Site Datasheet
Singapore, Singapore
70V 200mA SOT-23 Diode and Rectifier
280-MMBD6050LT1G
70V 200mA SOT-23 Diode and Rectifier 280-MMBD6050LT1G
70V 200mA SOT-23 Switching Diode Product overview: MMBD6050LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050LT1G can be used for catalog matching and distributor lookup.

70V 200mA SOT-23 Switching Diode Product overview: MMBD6050LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD6050LT1G - 023684-MMBD6050LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD6050LT1G
023684-MMBD6050LT1G
Diodes, Rectifiers - Single - MMBD6050LT1G 023684-MMBD6050LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023684-MMBD6050LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023684-MMBD6050LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MMBD6050LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD6050LT1GOSTR-ND
Single Diodes MMBD6050LT1GOSTR-ND
Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - MMBD6050LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD6050LT1GOSCT-ND
Single Diodes MMBD6050LT1GOSCT-ND
Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - MMBD6050LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 70V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD6050LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD6050LT1G
Discrete Semiconductor Products - Diodes - Rectifiers MMBD6050LT1G
DIODE GEN PURP 70V 200MA SOT23-3

DIODE GEN PURP 70V 200MA SOT23-3

Supplier's Site
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi - 88H4774 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi
88H4774
Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi 88H4774
SWITCHING DIODE, 70V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

SWITCHING DIODE, 70V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 70V, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1323 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, Sot-23, Full Reel; Diode Configuration Onsemi
67R1323
Switching Diode, 70V, Sot-23, Full Reel; Diode Configuration Onsemi 67R1323
SWITCHING DIODE, 70V, SOT-23, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCHING DIODE, 70V, SOT-23, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi - 47AC1517 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi
47AC1517
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi 47AC1517
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:500mA; RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:500mA; RoHS Compliant: Yes

Supplier's Site
Single Diodes - MMBD6050LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMBD6050LT1G
Single Diodes MMBD6050LT1G
DIODE GEN PURP 70V 200MA SOT23-3

DIODE GEN PURP 70V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Diodes Rectifiers Diodes Diodes General Purpose Diodes
Product Number 1841400 MMBD6050LT1G 280-MMBD6050LT1G 023684-MMBD6050LT1G MMBD6050LT1GOSTR-ND MMBD6050LT1G 88H4774 47AC1517 MMBD6050LT1G
Product Name Switching Diodes 70V 200mA SOT-23 Diode and Rectifier Diodes, Rectifiers - Single - MMBD6050LT1G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 70V, 200Ma, Sot-23; Diode Configuration Onsemi Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi Single Diodes
Diode Applications Switching Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data