Axial lead aluminum electrolytic capacitor with a rated voltage of 50 WVDC and capacitance of 470 µF, operating from -40°C to +85°C, with a maximum RMS ripple current of 740 mA at 120 Hz and +20°C. It has an ESR of 0.4233 © at 120 Hz and +20°C, and dimensions of 13 mm diameter by 26 mm length. The product meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 423.3mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 50V
CAP ALUM 470UF 20% 50V AXIAL
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 470UF 50V, 13X26 MM. FREE 2 YEAR RADWELL WARRANTY
ILLINOIS CAPACITOR 477TTA050M ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 50V, 20%, AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TTA050M | 1572-1157-ND | 2002-477TTA050M | 477TTA050M | 22405445 | 373-477TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | ILLINOIS CAPACITOR 477TTA050M ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 50V, 20%, AXIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |