Rubycon Corporation 47uF 450V 500mA Capacitor 450BXW47MEFR16X25

Description
Cap Aluminum Lytic 47uF 450V 20% (16 X 25mm) Radial 7.5mm 500mA 12000h 105°C Product overview: 450BXW47MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW47MEFR16X25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 47uF 450V 20% (16 X 25mm) Radial 7.5mm 500mA 12000h 105°C Product overview: 450BXW47MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW47MEFR16X25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1150369-450BXW47MEFR16X25 is an aluminum electrolytic capacitor from the BXW series. It features a capacitance of 47 µF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 450 V and operates within a temperature range of -40°C to +105°C. It has a lifetime of 12,000 hours at 105°C, making it suitable for applications requiring long-term reliability. The capacitor is designed for through-hole mounting and has a radial can package with a diameter of 16 mm and a height of 27 mm. It has a lead spacing of 7.5 mm and is compliant with RoHS regulations. The ripple current ratings are 500 mA at 120 Hz and 1.25 A at 100 kHz, indicating its capability to handle varying load conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1150369-450BXW47MEFR16X25 is an aluminum electrolytic capacitor from the BXW series. It features a capacitance of 47 µF with a tolerance of ±20%. The capacitor is rated for a maximum voltage of 450 V and operates within a temperature range of -40°C to +105°C. It has a lifetime of 12,000 hours at 105°C, making it suitable for applications requiring long-term reliability. The capacitor is designed for through-hole mounting and has a radial can package with a diameter of 16 mm and a height of 27 mm. It has a lead spacing of 7.5 mm and is compliant with RoHS regulations. The ripple current ratings are 500 mA at 120 Hz and 1.25 A at 100 kHz, indicating its capability to handle varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 450V 500mA Capacitor
58-450BXW47MEFR16X25
47uF 450V 500mA Capacitor 58-450BXW47MEFR16X25
Cap Aluminum Lytic 47uF 450V 20% (16 X 25mm) Radial 7.5mm 500mA 12000h 105°C Product overview: 450BXW47MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW47MEFR16X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 450V 20% (16 X 25mm) Radial 7.5mm 500mA 12000h 105°C Product overview: 450BXW47MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW47MEFR16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1150369-450BXW47MEFR16X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1150369-450BXW47MEFR16X25
Capacitors - Aluminum Electrolytic Capacitors 1150369-450BXW47MEFR16X25
Win Source Part Number: 1150369-450BXW47MEFR 16X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 400 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-3196 Ripple Current @ Low Frequency: 500 mA @ 120 Hz Ripple Current @ High Frequency: 1.25 A @ 100 kHz

Win Source Part Number: 1150369-450BXW47MEFR16X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 400
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-3196
Ripple Current @ Low Frequency: 500 mA @ 120 Hz
Ripple Current @ High Frequency: 1.25 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3196-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3196-ND
Aluminum Electrolytic Capacitors 1189-3196-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW47MEFR16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW47MEFR16X25
Capacitors - Aluminum Electrolytic Capacitors 450BXW47MEFR16X25
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site
Cap, 47Μf, 450V, 20%; Capacitance Rubycon - 28AC9557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 450V, 20%; Capacitance Rubycon
28AC9557
Cap, 47Μf, 450V, 20%; Capacitance Rubycon 28AC9557
CAP, 47µF, 450V, 20%; Capacitance:47µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 47µF, 450V, 20%; Capacitance:47µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 107605466 - Radwell International
Willingboro, NJ, United States
Capacitor
107605466
Capacitor 107605466
CAP, 47¦F, 450V, 20%; CAPACITANCE:47¦F; VOLTAGE RATING:450V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; HEIGHT:25MM; OPERATING TEMPERATURE MIN:-40¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 47¦F, 450V, 20%; CAPACITANCE:47¦F; VOLTAGE RATING:450V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; HEIGHT:25MM; OPERATING TEMPERATURE MIN:-40¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXW47MEFR16X25 1150369-450BXW47MEFR16X25 1189-3196-ND 450BXW47MEFR16X25 28AC9557 107605466
Product Name 47uF 450V 500mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 47Μf, 450V, 20%; Capacitance Rubycon Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details