Rubycon Corporation 180uF 450V 1100mA Capacitor 450BXW180MEFR18X50

Description
Cap Aluminum Lytic 180uF 450V 20% (18 X 50mm) Radial 7.5mm 1100mA 12000h 105°C Product overview: 450BXW180MEFR18X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW180MEFR18X5 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 180uF 450V 20% (18 X 50mm) Radial 7.5mm 1100mA 12000h 105°C Product overview: 450BXW180MEFR18X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW180MEFR18X5 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180uF 450V 1100mA Capacitor
58-450BXW180MEFR18X50
180uF 450V 1100mA Capacitor 58-450BXW180MEFR18X50
Cap Aluminum Lytic 180uF 450V 20% (18 X 50mm) Radial 7.5mm 1100mA 12000h 105°C Product overview: 450BXW180MEFR18X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW180MEFR18X5 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 180uF 450V 20% (18 X 50mm) Radial 7.5mm 1100mA 12000h 105°C Product overview: 450BXW180MEFR18X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 450V, 1100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 450V, 1100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW180MEFR18X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337784-450BXW180MEFR18X50 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337784-450BXW180MEFR18X50
Capacitors - Aluminum Electrolytic Capacitors 1337784-450BXW180MEFR18X50
Win Source Part Number: 1337784-450BXW180MEF R18X50 Category: Capacitors - Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Standard Package: 200 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.1 A @ 120 Hz Ripple Current @ High Frequency: 2.475 A @ 100 kHz

Win Source Part Number: 1337784-450BXW180MEFR18X50
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 200
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.1 A @ 120 Hz
Ripple Current @ High Frequency: 2.475 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3227-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3227-ND
Aluminum Electrolytic Capacitors 1189-3227-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW180MEFR18X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW180MEFR18X50
Capacitors - Aluminum Electrolytic Capacitors 450BXW180MEFR18X50
CAP ALUM 180UF 20% 450V RADIAL

CAP ALUM 180UF 20% 450V RADIAL

Supplier's Site
Cap, 180Μf, 450V, 20%; Capacitance Rubycon - 15AC9034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 450V, 20%; Capacitance Rubycon
15AC9034
Cap, 180Μf, 450V, 20%; Capacitance Rubycon 15AC9034
CAP, 180µF, 450V, 20%; Capacitance:180µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 180µF, 450V, 20%; Capacitance:180µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 450BXW180MEFR18X50 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXW180MEFR18X50
Aluminum Electrolytic Capacitors 450BXW180MEFR18X50
CAP ALUM 180UF 20% 450V RADIAL

CAP ALUM 180UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitor - 107603320 - Radwell International
Willingboro, NJ, United States
Capacitor
107603320
Capacitor 107603320
CAP, 180ªF, 450V, 20%; CAPACITANCE:180ªF; VOLTAGE RATING:450V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:50MM; OPERATING TEMPERATURE MIN:-40ªC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 180ªF, 450V, 20%; CAPACITANCE:180ªF; VOLTAGE RATING:450V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:50MM; OPERATING TEMPERATURE MIN:-40ªC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXW180MEFR18X50 1337784-450BXW180MEFR18X50 1189-3227-ND 450BXW180MEFR18X50 15AC9034 450BXW180MEFR18X50 107603320
Product Name 180uF 450V 1100mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 180Μf, 450V, 20%; Capacitance Rubycon Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers