47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 450V RADIAL
CAPACITOR, ALUMINUM, ELECTROLYTIC, RADIAL, 47UF 450V, 20%, 105 C, 12.5MM X 27MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 450V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-4239-ND | 450HXW47MEFR12.5X25 | 101375741 | 450HXW47MEFR12.5X25 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |