Cornell Dubilier Aluminum Electrolytic Capacitors 476CKS250M

Description
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1481-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1481-ND
Aluminum Electrolytic Capacitors 1572-1481-ND
47µF 250V Aluminum Electrolytic Capacitors Radial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 250V Aluminum Electrolytic Capacitors Radial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476CKS250M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
476CKS250M
Capacitors - Aluminum Electrolytic Capacitors 476CKS250M
CAP ALUM 47UF 20% 250V RADIAL

CAP ALUM 47UF 20% 250V RADIAL

Supplier's Site
Capacitor - 19013825 - Radwell International
Willingboro, NJ, United States
Capacitor
19013825
Capacitor 19013825
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 250V, 20%, RADIAL, CAPACITANCE:47 F, VOLTAGE RATING:250V, PRODUCT RANGE:CKS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 250V, 20%, RADIAL, CAPACITANCE:47 F, VOLTAGE RATING:250V, PRODUCT RANGE:CKS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1572-1481-ND 476CKS250M 19013825
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers