Vishay Precision Group Ceramic Capacitors 562R10TSD10

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 718-1938-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
718-1938-ND
Ceramic Capacitors 718-1938-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360006-562R10TSD10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360006-562R10TSD10
Capacitors - Ceramic Capacitors 1360006-562R10TSD10
Win Source Part Number: 1360006-562R10TSD10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Cera-Mite 562R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.291" Dia (7.40mm) Height - Seated (Max): 0.409" (10.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5F Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360006-562R10TSD10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Cera-Mite 562R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.291" Dia (7.40mm)
Height - Seated (Max): 0.409" (10.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5F
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
1nF 1kV Capacitor
60-562R10TSD10
1nF 1kV Capacitor 60-562R10TSD10
Ceramic Capacitor 1nF 1kV X5F 10% Radial 6.4mm 105C Product overview: 562R10TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSD10 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 1nF 1kV X5F 10% Radial 6.4mm 105C Product overview: 562R10TSD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-562R10TSD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V, X5F 10%, Radial; Capacitance Vishay - 35K3935 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X5F 10%, Radial; Capacitance Vishay
35K3935
Ceramic Capacitor 1000Pf 1000V, X5F 10%, Radial; Capacitance Vishay 35K3935
CERAMIC CAPACITOR 1000PF 1000V, X5F 10%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X5F 10%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5F; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:562R Series RoHS Compliant: Yes

Supplier's Site Datasheet
±10% 1000pF X5F 4mm 7.4mm 6.4mm 1kV Radial Leaded,P=6.4mm Ceramic Disc Capacitors ROHS - 17930-562R10TSD10 - Utmel Electronic Limited
Hong Kong, China
±10% 1000pF X5F 4mm 7.4mm 6.4mm 1kV Radial Leaded,P=6.4mm Ceramic Disc Capacitors ROHS
17930-562R10TSD10
±10% 1000pF X5F 4mm 7.4mm 6.4mm 1kV Radial Leaded,P=6.4mm Ceramic Disc Capacitors ROHS 17930-562R10TSD10
±10% 1000pF X5F 4mm 7.4mm 6.4mm 1kV Radial Leaded,P=6.4mm Ceramic Disc Capacitors ROHS

±10% 1000pF X5F 4mm 7.4mm 6.4mm 1kV Radial Leaded,P=6.4mm Ceramic Disc Capacitors ROHS

Supplier's Site
CAPACITOR,CERAMIC,1000PF,10%TOLERANCE,1000V - 70079408 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,1000PF,10%TOLERANCE,1000V
70079408
CAPACITOR,CERAMIC,1000PF,10%TOLERANCE,1000V 70079408
Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ωF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Application Range: Up to 1250 VDC, 200 VAC RMS. Insulation Resistance: 50,000 Mohms Min., 1000 ΩF. Dissipation Factor: 2.0% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS.

Supplier's Site
Capacitor - 18386116 - Radwell International
Willingboro, NJ, United States
Capacitor
18386116
Capacitor 18386116
CERAMIC CAPACITOR, CERAMIC, 0.001UF, 1000PF, 1000V, 10%, 7.5% RADIAL. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR, CERAMIC, 0.001UF, 1000PF, 1000V, 10%, 7.5% RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - 562R10TSD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
562R10TSD10
Ceramic Capacitors 562R10TSD10
CAP CER 1000PF 1KV X5F RADIAL

CAP CER 1000PF 1KV X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1938-ND 1360006-562R10TSD10 60-562R10TSD10 35K3935 17930-562R10TSD10 70079408 18386116 562R10TSD10
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1nF 1kV Capacitor Ceramic Capacitor 1000Pf 1000V, X5F 10%, Radial; Capacitance Vishay ±10% 1000pF X5F 4mm 7.4mm 6.4mm 1kV Radial Leaded,P=6.4mm Ceramic Disc Capacitors ROHS CAPACITOR,CERAMIC,1000PF,10%TOLERANCE,1000V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104MSR630KCN08 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details