Cornell Dubilier Aluminum Electrolytic Capacitors 688CKS035M

Description
Radial Lead Aluminum Electrolytic Capacitors 6800µF 35V
Request a Quote Datasheet
Description
Radial Lead Aluminum Electrolytic Capacitors 6800µF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-688CKS035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-688CKS035M
Aluminum Electrolytic Capacitors 2002-688CKS035M
Radial Lead Aluminum Electrolytic Capacitors 6800µF 35V

Radial Lead Aluminum Electrolytic Capacitors 6800µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1757-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1757-ND
Aluminum Electrolytic Capacitors 1572-1757-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can 58.5mOhm @ 120Hz 2000 Hrs @ 85°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can 58.5mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 19026812 - Radwell International
Willingboro, NJ, United States
Capacitor
19026812
Capacitor 19026812
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 35V, 20%, RADIAL; CAPACITANCE:6800¦F; VOLTAGE RATING:35V; PRODUCT RANGE:CKS SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 35V, 20%, RADIAL; CAPACITANCE:6800¦F; VOLTAGE RATING:35V; PRODUCT RANGE:CKS SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 688CKS035M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688CKS035M
Capacitors - Aluminum Electrolytic Capacitors 688CKS035M
CAP ALUM 6800UF 20% 35V RADIAL

CAP ALUM 6800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-688CKS035M 1572-1757-ND 19026812 688CKS035M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details