100uF 40V Al-Elec Radial Cap, 580mR ESR, 105C Product overview: 678D107M040CD3D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-678D107M040CD3D can be used for catalog matching and distributor lookup.
100µF 40V Aluminum Electrolytic Capacitors Radial, Can 580mOhm @ 20Hz 3000 Hrs @ 105°C
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 40 VDC, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 40V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No
CAP ALUM 100UF 20% 40V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-678D107M040CD3D | 678D107M040CD3D-ND | 18383911 | 90F7548 | 678D107M040CD3D |
| Product Name | 100uF 40V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 100Uf, 40V, 20%, Radial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 40 volts | 40 volts | 40 volts | 40 volts |