The Vishay 562R Series capacitor is a radial lead ceramic disc capacitor with a capacitance of 0.01 µF (10,000 pF) and a rated voltage of 1 kV DC. It features a dielectric characteristic of X7R, which provides temperature stability and low losses. The capacitor has a tolerance of ±10% and is designed for applications such as bypassing, coupling, and resonant circuits. The leads are made of tinned copper or tinned copper clad steel, with a lead spacing of 9.5 mm. The operating temperature range is from -55°C to +105°C, and the capacitor is compliant with RoHS standards. The product is suitable for use in various electronic applications where high stability and reliability are required.
10000pF ±10% 1000V (1kV) Ceramic Capacitor X5S Radial, Disc
CAP CER 10000PF 1KV X5S RADIAL
CERAMIC DISC CAPACITORS, 1000 VDC, 10%, .01UF, RADIAL, 17.3 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CAP, DISC, X7R, 0.01UF, 1KV, RAD; Capacitance:10000pF;
CAP CER 10000PF 1KV X5S RADIAL
| DigiKey | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1896-562R10TSS10-ND | 562R10TSS10 | 111150966 | 40K5941 | 562R10TSS10 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor | Cap, Disc, X7R, 0.01Uf, 1Kv, Rad; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |