Panasonic Polymer Capacitors 6SVPC390M

Description
Panasonic 6SVPC390M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6SVPC390M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955468P
Polymer Capacitors 7955468P
Panasonic 6SVPC390M Polymer Capacitor

Panasonic 6SVPC390M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955468
Polymer Capacitors 7955468
Panasonic 6SVPC390M Polymer Capacitor

Panasonic 6SVPC390M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1667182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1667182
Polymer Capacitors 1667182
Panasonic 6SVPC390M Polymer Capacitor

Panasonic 6SVPC390M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 390uF 6.3V Capacitor
69-6SVPC390M
SMD 390uF 6.3V Capacitor 69-6SVPC390M
390uF 6.3V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 6SVPC390M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC390M can be used for catalog matching and distributor lookup.

390uF 6.3V Ceramic Capacitor, SMD, 105°C, 20% Tol Product overview: 6SVPC390M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPC390M - 907756-6SVPC390M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVPC390M
907756-6SVPC390M
Aluminum - Polymer Capacitors - 6SVPC390M 907756-6SVPC390M
Manufacturer: Panasonic Win Source Part Number: 907756-6SVPC390M Series: OS-CON™, SVPC Operating Temperature Range: -55°C ~ 105°C Features: 390 µF 6.3 V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16612TR, P16612DKR, P16612CT

Manufacturer: Panasonic
Win Source Part Number: 907756-6SVPC390M
Series: OS-CON™, SVPC
Operating Temperature Range: -55°C ~ 105°C
Features: 390 µF 6.3 V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16612TR, P16612DKR, P16612CT

Buy Now Datasheet
Aluminum - Polymer Capacitors - 6SVPC390M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPC390M
Aluminum - Polymer Capacitors 6SVPC390M
CAP ALUM POLY 390UF 20% 6.3V SMD

CAP ALUM POLY 390UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitor - 87492559 - Radwell International
Willingboro, NJ, United States
Capacitor
87492559
Capacitor 87492559
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 390UF, 6.3V, 20%, 8X7 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 390UF, 6.3V, 20%, 8X7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum - Polymer Capacitors - 6SVPC390M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPC390M
Aluminum - Polymer Capacitors 6SVPC390M
CAP ALUM POLY 390UF 20% 6.3V SMD

CAP ALUM POLY 390UF 20% 6.3V SMD

Supplier's Site Datasheet
CAP ALUM POLY 390UF 20% 6.3V SMD - 590-6SVPC390M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 390UF 20% 6.3V SMD
590-6SVPC390M
CAP ALUM POLY 390UF 20% 6.3V SMD 590-6SVPC390M
CAP ALUM POLY 390UF 20% 6.3V SMD

CAP ALUM POLY 390UF 20% 6.3V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 6SVPC390M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPC390M
Capacitors - Aluminum - Polymer Capacitors 6SVPC390M
CAP ALUM POLY 390UF 20% 6.3V SMD

CAP ALUM POLY 390UF 20% 6.3V SMD

Supplier's Site
Cap, 390Μf, 6.3V, 20%, Radial; Capacitance Panasonic - 06AC4610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 6.3V, 20%, Radial; Capacitance Panasonic
06AC4610
Cap, 390Μf, 6.3V, 20%, Radial; Capacitance Panasonic 06AC4610
CAP, 390µF, 6.3V, 20%, RADIAL; Capacitance:390µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 390µF, 6.3V, 20%, RADIAL; Capacitance:390µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Radwell International Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955468P 7955468 69-6SVPC390M 907756-6SVPC390M 6SVPC390M 87492559 6SVPC390M 590-6SVPC390M 6SVPC390M 06AC4610
Product Name Polymer Capacitors Polymer Capacitors SMD 390uF 6.3V Capacitor Aluminum - Polymer Capacitors - 6SVPC390M Aluminum - Polymer Capacitors Capacitor Aluminum - Polymer Capacitors CAP ALUM POLY 390UF 20% 6.3V SMD Capacitors - Aluminum - Polymer Capacitors Cap, 390Μf, 6.3V, 20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer Ceramic Composition ALUMINUM (WET)
Capacitance Range 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF
Features Polarized
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details