GE Company Capacitor 40L3472

Description
FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.47µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPR. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.47µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 32094973 - Radwell International
Willingboro, NJ, United States
Capacitor
32094973
Capacitor 32094973
FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.47µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPR. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITOR TYPE:SNUBBER; CAPACITANCE:0.47µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING:400VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 32094973
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF1R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details