The 476BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a capacitance of 47 µF and a rated voltage of 50 WVDC. It features an ESR of 49.38 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 200 mA at 120 Hz and +85°C. The capacitor is housed in a cylindrical axial leaded case measuring 6.3 mm in diameter and 16 mm in length. It operates within a temperature range of -40°C to +85°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. The product is designed for a 2000-hour load life at 85°C with voltage reversal every 250 hours, and has a shelf life of 1000 hours at 85°C with no voltage applied.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 47µF 50V
47µF 50V Aluminum Electrolytic Capacitors Axial, Can 4.938Ohm @ 120Hz 2000 Hrs @ 85°C
CAPACITOR, ELECTROLYTIC, NON-POLAR, AXIAL, 47UF, 50V, 20%, 10X19MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476BPA050M | 2002-476BPA050M | 476BPA050M-ND | 220474723 | 476BPA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |