The 476SML035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 47 µF, a maximum ESR of 4.938 Ω at 120 Hz and +20°C, and a maximum ripple current of 70 mA at 120 Hz and +85°C. It has a diameter of 6.3 mm and a height of 5.4 mm. The operating temperature range is −40°C to +85°C, and it meets a load life specification of 2000 hours at 85°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 35V SMD
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.938Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 35V SMD
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount
CAP ALUM 47UF 20% 35V SMD
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35 VDC, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476SML035M | 1572-476SML035MCT-ND | 1572-476SML035MDKR-ND | 2002-476SML035M | 476SML035M | 38338222 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |