Cap Aluminum Polymer 220uF 6.3VDC 20% (8 X 6.9mm) SMD 0.035 Ohm 810mA 1000h 125°C T/R Product overview: 6SVQP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.035 Ohm, 810mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.035 Ohm, 810mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVQP220M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 220UF 20% 6.3V SMD
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVQP Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAPACITOR, 220F, 6.3V, 20%, CAPACITANCE:220F, VOLTAGE RATING:6.3V, AE CAPACITOR CASE:RADIAL CAN - SMD, PRODUCT RANGE:OS-CON SVQP SERIES, ESR:0.035OHM, LIFETIME @ TEMPERATURE:1000 HOURS @ 125C, OPERATING TEMPERATURE MIN:-55C, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 220UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SVQP220M | 6SVQP220M | 89Y2730 | 136870424 | 6SVQP220M |
| Product Name | SMD 220uF 0.035 Ohm 810mA Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic | Capacitor | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 2.20E8 microF | 220 microF |