Vishay Intertechnology, Inc. 10uF 100V Capacitor 500D106M100CB2A

Description
Cap Aluminum Lytic 10uF 100V 20% (8 X 17.5mm) Axial 2000h 85°C Bulk Product overview: 500D106M100CB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D106M100CB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 100V 20% (8 X 17.5mm) Axial 2000h 85°C Bulk Product overview: 500D106M100CB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D106M100CB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 100V Capacitor
58-500D106M100CB2A
10uF 100V Capacitor 58-500D106M100CB2A
Cap Aluminum Lytic 10uF 100V 20% (8 X 17.5mm) Axial 2000h 85°C Bulk Product overview: 500D106M100CB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D106M100CB2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 100V 20% (8 X 17.5mm) Axial 2000h 85°C Bulk Product overview: 500D106M100CB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D106M100CB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 500D106M100CB2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D106M100CB2A-ND
Aluminum Electrolytic Capacitors 500D106M100CB2A-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D106M100CB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D106M100CB2A
Capacitors - Aluminum Electrolytic Capacitors 500D106M100CB2A
CAP ALUM 10UF 20% 100V AXIAL

CAP ALUM 10UF 20% 100V AXIAL

Supplier's Site
Capacitor - 66908406 - Radwell International
Willingboro, NJ, United States
Capacitor
66908406
Capacitor 66908406
CAPACITOR, AXIAL, ELECTROLYTIC,.10UF,1 00V, 8X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC,.10UF,100V, 8X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-500D106M100CB2A 500D106M100CB2A-ND 500D106M100CB2A 66908406
Product Name 10uF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1711189 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details