Vishay Precision Group 4.7nF 6kV Capacitor 564R60GAD47

Description
Radial Ceramic Capacitor 4.7nF 6kV Z5U 20% Product overview: 564R60GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Radial Ceramic Capacitor 4.7nF 6kV Z5U 20% Product overview: 564R60GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7nF 6kV Capacitor
60-564R60GAD47
4.7nF 6kV Capacitor 60-564R60GAD47
Radial Ceramic Capacitor 4.7nF 6kV Z5U 20% Product overview: 564R60GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD47 can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 4.7nF 6kV Z5U 20% Product overview: 564R60GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-564R60GAD47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 564R60GAD47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
564R60GAD47-ND
Ceramic Capacitors 564R60GAD47-ND
4700pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 6000V (6kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8313250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8313250
Single Layer Ceramic Capacitors 8313250
Vishay 564R60GAD47

Vishay 564R60GAD47

Supplier's Site
Capacitors - Ceramic Capacitors - 1337171-564R60GAD47 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1337171-564R60GAD47
Capacitors - Ceramic Capacitors 1337171-564R60GAD47
Win Source Part Number: 1337171-564R60GAD47 Category: Capacitors - Ceramic Capacitors Series: Cera-Mite 564R Package: Bulk Size / Dimension: 0.787" Dia (20.00mm) Applications: General Purpose Height - Seated (Max): 0.976" (24.80mm) Standard Package: 125 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 6000V (6kV) Temperature Coefficient: Z5U Lead Spacing: 0.374" (9.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Cera-Mite

Win Source Part Number: 1337171-564R60GAD47
Category: Capacitors - Ceramic Capacitors
Series: Cera-Mite 564R
Package: Bulk
Size / Dimension: 0.787" Dia (20.00mm)
Applications: General Purpose
Height - Seated (Max): 0.976" (24.80mm)
Standard Package: 125
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 6000V (6kV)
Temperature Coefficient: Z5U
Lead Spacing: 0.374" (9.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Cera-Mite

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 564R60GAD47 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
564R60GAD47
Capacitors - Ceramic Capacitors 564R60GAD47
CAP CER 4700PF 6KV Z5U RADIAL

CAP CER 4700PF 6KV Z5U RADIAL

Supplier's Site
Capacitor - 18389562 - Radwell International
Willingboro, NJ, United States
Capacitor
18389562
Capacitor 18389562
CAPACITOR, CERAMIC, 4700PF 6000V, 20%, Z5U, RADIAL DISK 20MM DIA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, 4700PF 6000V, 20%, Z5U, RADIAL DISK 20MM DIA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U - 70079545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U
70079545
Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U 70079545
Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards. Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 Mω minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS . Applications Lighting Ballasts Telecommunications Power Supplies

Vishay Cera-Mite High Voltage Capacitors are the choice of discriminating designers throughout the world. Our reputation for product quality and reliability is a result of continuous research in fine electrical ceramics, high temperature coatings, process controls and rigorous production testing. The 2 and 3 kV parts are widely used in demanding applications such as snubbers, EMI/RFI filters, and switching power supplies. High voltage capacitors are also specifi ed in lower voltage applications to withstand transient voltage and energy surges in accordance with FCC and IEEE standards.
Application Range: Up to 6000 VDC, 1500 VRMS. Insulation Resistance: 75,000 MΩ minimum. Dissipation Factor: 2.0% maximum. Dielectric Strength: 10500 VDC, 3000 V RMS .
Applications

  • Lighting Ballasts
  • Telecommunications
  • Power Supplies
Supplier's Site
Ceramic Capacitors - 564R60GAD47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
564R60GAD47
Ceramic Capacitors 564R60GAD47
CAP CER 4700PF 6KV Z5U RADIAL

CAP CER 4700PF 6KV Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 4700Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay - 69K5390 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
69K5390
Ceramic Capacitor, 4700Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay 69K5390
CERAMIC CAPACITOR, 4700PF, 6000V, Z5U, 20%, RADIAL; Capacitance:4700pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 6000V, Z5U, 20%, RADIAL; Capacitance:4700pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:564R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-564R60GAD47 564R60GAD47-ND 8313250 1337171-564R60GAD47 564R60GAD47 18389562 70079545 564R60GAD47 69K5390
Product Name 4.7nF 6kV Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Capacitor;Ceramic;Cap 4700 pF;Tol 20%;Vol-Rtg 6000 VDC;Radial;Z5U Ceramic Capacitors Ceramic Capacitor, 4700Pf, 6000V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Z5U Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details