100uF 4V Polymer Al Electrolytic Capacitor, 40mR ESR, 1.81A Ripple Product overview: 4SEP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 4V, 1.81A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 4V, 1.81A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEP100M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 100UF 20% 4V T/H
CAP, 100µF, 4V, 20%; Capacitance:100µF; Voltage Rating:4V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.04ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAPACITOR, RADIAL, POLYMER, 100UF, 4V, 105C, 6.3X6 MM, 2.5 MM LS, OSCON. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 100UF 20% 4V T/H
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-4SEP100M | 4SEP100M | 88Y9272 | 87492224 | 4SEP100M |
| Product Name | 100uF 4V 1.81A Capacitor | Aluminum - Polymer Capacitors | Cap, 100Μf, 4V, 20%; Capacitance Panasonic | Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |