Rubycon Corporation Aluminum Electrolytic Capacitors 450QXW220MEFC18X50

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1380-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1380-ND
Aluminum Electrolytic Capacitors 1189-1380-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450QXW220MEFC18X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450QXW220MEFC18X50
Capacitors - Aluminum Electrolytic Capacitors 450QXW220MEFC18X50
CAP ALUM 220UF 20% 450V RADIAL

CAP ALUM 220UF 20% 450V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Qxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0535 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Qxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
01X0535
Aluminium Electrolytic Capacitor, Qxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 01X0535
Aluminium Electrolytic Capacitor, QXW Series, 220 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, QXW Series, 220 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 32248159 - Radwell International
Willingboro, NJ, United States
Capacitor
32248159
Capacitor 32248159
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 450V, 20%, RADIAL; CAPACITANCE:220ªF; VOLTAGE RATING:450V; PRODUCT RANGE:QXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 450V, 20%, RADIAL; CAPACITANCE:220ªF; VOLTAGE RATING:450V; PRODUCT RANGE:QXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1380-ND 450QXW220MEFC18X50 01X0535 32248159
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Qxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C682U075AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details