The 477BPA016M is a bi-polar/non-polar aluminum electrolytic capacitor designed for audio coupling and crossover networks. It has a capacitance of 470 μF with a voltage rating of 16 WVDC and operates within a temperature range of -40°C to +85°C. The part is axial leaded, with dimensions of 10 mm in diameter and 30 mm in length. It has an ESR of 0.776 Ω at 120 Hz and +20°C, and a ripple current rating of 565 mA at 120 Hz and +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.1 at rated voltage. Load life is 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, with capacitance change restricted to less than 20% of the initial value and dissipation factor remaining under 200% of the maximum specified value.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 470µF 16V
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 776mOhm @ 120Hz 2000 Hrs @ 85°C
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 470UF, 16V, 10X30 MM, NON / BI POLAR. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477BPA016M | 2002-477BPA016M | 477BPA016M-ND | 33633685 | 477BPA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |