3900µF 50V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
CAP ALUM 3900UF 50V AXIAL
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 3900UF, 50V, 22.50X54.40 MM. FREE 2 YEAR RADWELL WARRANTY
3900uF 50V 22.23x53.98 85 Axi
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 53D392G050HL6-ND | 53D392G050HL6 | 123710988 | 66C9140 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | 3900Uf 50V 22.23X53.98 85 Axi Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF |