Rubycon Corporation Aluminum Electrolytic Capacitors 420USC270MEFCSN25X40

Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420USC270MEFCSN25X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420USC270MEFCSN25X40-ND
Aluminum Electrolytic Capacitors 420USC270MEFCSN25X40-ND
270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 44021942 - Radwell International
Willingboro, NJ, United States
Capacitor
44021942
Capacitor 44021942
CAPACITOR ALUM ELECT, 270UF, 420V, 20%, RADIAL; CAPACITANCE:270ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:420V; LIFE TIME @ TEMPERATURE:3000 HOUR. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 270UF, 420V, 20%, RADIAL; CAPACITANCE:270ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:420V; LIFE TIME @ TEMPERATURE:3000 HOUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 420USC270MEFCSN25X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
420USC270MEFCSN25X40
Capacitors - Aluminum Electrolytic Capacitors 420USC270MEFCSN25X40
CAP ALUM 270UF 20% 420V SNAP

CAP ALUM 270UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 420USC270MEFCSN25X40-ND 44021942 420USC270MEFCSN25X40
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details