Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW33MEFR12.5X25

Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2937-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2937-ND
Aluminum Electrolytic Capacitors 1189-2937-ND
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

33µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 107623300 - Radwell International
Willingboro, NJ, United States
Capacitor
107623300
Capacitor 107623300
CAP, 33µF, 450V, 20%, CAPACITANCE:33µF, VOLTAGE RATING:450V, PRODUCT RANGE:BXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 33µF, 450V, 20%, CAPACITANCE:33µF, VOLTAGE RATING:450V, PRODUCT RANGE:BXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450BXW33MEFR12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW33MEFR12.5X25
Capacitors - Aluminum Electrolytic Capacitors 450BXW33MEFR12.5X25
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site
Cap, 33Μf, 450V, 20%; Capacitance Rubycon - 02AC8145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 450V, 20%; Capacitance Rubycon
02AC8145
Cap, 33Μf, 450V, 20%; Capacitance Rubycon 02AC8145
CAP, 33µF, 450V, 20%; Capacitance:33µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 33µF, 450V, 20%; Capacitance:33µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2937-ND 107623300 450BXW33MEFR12.5X25 02AC8145
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 33Μf, 450V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details