Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D132G050GJ6

Description
1300µF 50V Aluminum Electrolytic Capacitors Axial, Can 131mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1300µF 50V Aluminum Electrolytic Capacitors Axial, Can 131mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D132G050GJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D132G050GJ6-ND
Aluminum Electrolytic Capacitors 53D132G050GJ6-ND
1300µF 50V Aluminum Electrolytic Capacitors Axial, Can 131mOhm @ 120Hz 1000 Hrs @ 85°C

1300µF 50V Aluminum Electrolytic Capacitors Axial, Can 131mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D132G050GJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D132G050GJ6
Capacitors - Aluminum Electrolytic Capacitors 53D132G050GJ6
CAP ALUM 1300UF 50V AXIAL

CAP ALUM 1300UF 50V AXIAL

Supplier's Site
Capacitor - 18392335 - Radwell International
Willingboro, NJ, United States
Capacitor
18392335
Capacitor 18392335
CAPACITOR, ALUMINUM ELECTROLYTIC, 1300UF 50V, 20%, 53D SERIES, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, AXIAL, 19.3MM X 41.7MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 1300UF 50V, 20%, 53D SERIES, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, AXIAL, 19.3MM X 41.7MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 53D132G050GJ6-ND 53D132G050GJ6 18392335
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1300 microF 1300 microF 1300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers