Alternative Parts (Cross-Reference): Cross
Manufacturer: Rubycon
Category: Capacitors Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Product Status: Active
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
450V 120uF Aluminum Electrolytic Capacitor, Radial, 18x35mm Product overview: 450BXW120MEFR18X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 120uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 450V, 120uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW120MEFR18X3
120µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 120UF 20% 450V RADIAL
CAP ALUM 120UF 20% 450V RADIAL
CAP, 120µF, 450V, 20%; Capacitance:120µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 450V, 20%, BXW SERIES, LIFETIME @ TEMPERATURE: 12000 HRS @ 105C, RADIAL, 18MM X 37MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450BXW120MEFR18X35 | 1189-3224-ND | 450BXW120MEFR18X35 | 450BXW120MEFR18X35 | 93Y1142 | 107580396 | |
| Product Name | Capacitors Aluminum Electrolytic Capacitors | 450V 120uF Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 120Μf, 450V, 20%; Capacitance Rubycon | Capacitor |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts | 450 volts | ||
| WVAC | 450 volts | 450 volts | 450 volts | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |