CAP ALUM 220UF 20% 420V SNAP TH
CAP ALUM 220UF 20% 420V SNAP Product overview: 420HXK220MEPASN30X25
CAPACITOR, SNAP-IN, ELECTROLYTIC, 220UF, 420V, 30X27 MM, LS 10 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-420HXK220MEPASN30X25-ND | 58-420HXK220MEPASN30X25 | 225524183 |
| Product Name | Aluminum Electrolytic Capacitors | 220UF 420V Capacitor | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | ||
| Features | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |