Vishay Precision Group Ceramic Capacitors 562R5TSSD10

Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 1000V (1kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-562R5TSSD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-562R5TSSD10-ND
Ceramic Capacitors 1896-562R5TSSD10-ND
1000pF ±20% 1000V (1kV) Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 1000V (1kV) Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor - 31526271 - Radwell International
Willingboro, NJ, United States
Capacitor
31526271
Capacitor 31526271
CAPACITOR 1000PF, 1000V, Y5U, 20%, RADIAL, LEAD SPACING 6.4MM, CERAMIC, 562R SERIES, 6.4X9.4MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR 1000PF, 1000V, Y5U, 20%, RADIAL, LEAD SPACING 6.4MM, CERAMIC, 562R SERIES, 6.4X9.4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number 1896-562R5TSSD10-ND 31526271
Product Name Ceramic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details