Vishay Intertechnology, Inc. 2100uF 35V 1.59A Capacitor 53D212G035GJ6

Description
Alum Elec Cap 2100uF 35V Axial 111mR 1.59A Product overview: 53D212G035GJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 1.59A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 1.59A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Elec Cap 2100uF 35V Axial 111mR 1.59A Product overview: 53D212G035GJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 1.59A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 1.59A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2100uF 35V 1.59A Capacitor
58-53D212G035GJ6
2100uF 35V 1.59A Capacitor 58-53D212G035GJ6
Alum Elec Cap 2100uF 35V Axial 111mR 1.59A Product overview: 53D212G035GJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 1.59A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 1.59A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6 can be used for catalog matching and distributor lookup.

Alum Elec Cap 2100uF 35V Axial 111mR 1.59A Product overview: 53D212G035GJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 1.59A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 1.59A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 53D212G035GJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D212G035GJ6-ND
Aluminum Electrolytic Capacitors 53D212G035GJ6-ND
2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C

2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 18386277 - Radwell International
Willingboro, NJ, United States
Capacitor
18386277
Capacitor 18386277
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 35V, 10%, AXIAL; CAPACITANCE:2100¦F; VOLTAGE RATING:35V; PRODUCT RANGE:53D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:19.3MM; LEAD SPACING:-; HEIGHT:41.7MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 35V, 10%, AXIAL; CAPACITANCE:2100¦F; VOLTAGE RATING:35V; PRODUCT RANGE:53D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:19.3MM; LEAD SPACING:-; HEIGHT:41.7MM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 2100Uf, 35V, 10%, Axial; Capacitance Vishay - 44F2330 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2100Uf, 35V, 10%, Axial; Capacitance Vishay
44F2330
Aluminum Electrolytic Capacitor 2100Uf, 35V, 10%, Axial; Capacitance Vishay 44F2330
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 35V, 10%, AXIAL; Capacitance:2100µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 35V, 10%, AXIAL; Capacitance:2100µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D212G035GJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D212G035GJ6
Capacitors - Aluminum Electrolytic Capacitors 53D212G035GJ6
CAP ALUM 2100UF 35V AXIAL

CAP ALUM 2100UF 35V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-53D212G035GJ6 53D212G035GJ6-ND 18386277 44F2330 53D212G035GJ6
Product Name 2100uF 35V 1.59A Capacitor Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 2100Uf, 35V, 10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2100 microF 2100 microF 2100 microF 2100 microF 2100 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 10 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details