Vishay Precision Group Capacitor 516D107M050MM6AE3

Description
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18383378 - Radwell International
Willingboro, NJ, United States
Capacitor
18383378
Capacitor 18383378
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: MM, 50WVDC, 100UF - 70079553 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: MM, 50WVDC, 100UF
70079553
CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: MM, 50WVDC, 100UF 70079553
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 516D107M050MM6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
516D107M050MM6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D107M050MM6AE3
CAP ALUM 100UF 20% 50V AXIAL

CAP ALUM 100UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 18383378 70079553 516D107M050MM6AE3
Product Name Capacitor CAPACITOR, ALUM. ELECTROLYTIC, AXIAL, +/-20%, SIZE: MM, 50WVDC, 100UF Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Lead Style Axial Axial Axial
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details