Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D402G063JP6

Description
4000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D402G063JP6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D402G063JP6-ND
Aluminum Electrolytic Capacitors 53D402G063JP6-ND
4000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

4000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4000Uf, 63V, 10%, Axial; Capacitance Vishay - 44F2340 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4000Uf, 63V, 10%, Axial; Capacitance Vishay
44F2340
Aluminum Electrolytic Capacitor 4000Uf, 63V, 10%, Axial; Capacitance Vishay 44F2340
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 63V, 10%, AXIAL; Capacitance:4000µF; Voltage(DC):63V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 63V, 10%, AXIAL; Capacitance:4000µF; Voltage(DC):63V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D402G063JP6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D402G063JP6
Capacitors - Aluminum Electrolytic Capacitors 53D402G063JP6
CAP ALUM 4000UF 63V AXIAL

CAP ALUM 4000UF 63V AXIAL

Supplier's Site
Capacitor - 18383418 - Radwell International
Willingboro, NJ, United States
Capacitor
18383418
Capacitor 18383418
CAPACITOR, AXIAL, ELECTROLYTIC, 4000UF, 63V, 25X67MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 4000UF, 63V, 25X67MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 53D402G063JP6-ND 44F2340 53D402G063JP6 18383418
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4000Uf, 63V, 10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF 4000 microF 4000 microF 4000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details