Rubycon Corporation Aluminum Electrolytic Capacitors 50TRV820M18X16.5

Description
820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3573-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3573-1-ND
Aluminum Electrolytic Capacitors 1189-3573-1-ND
820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3573-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3573-2-ND
Aluminum Electrolytic Capacitors 1189-3573-2-ND
820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3573-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3573-6-ND
Aluminum Electrolytic Capacitors 1189-3573-6-ND
820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

820µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 820Μf, 50V, Smd; Ae Capacitor Case Rubycon - 91Y7232 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 50V, Smd; Ae Capacitor Case Rubycon
91Y7232
Cap, 820Μf, 50V, Smd; Ae Capacitor Case Rubycon 91Y7232
CAP, 820µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:820µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 820µF, 50V, SMD; AE Capacitor Case:Radial Can; Capacitance:820µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50TRV820M18X16.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50TRV820M18X16.5
Capacitors - Aluminum Electrolytic Capacitors 50TRV820M18X16.5
CAP ALUM 820UF 20% 50V SMD

CAP ALUM 820UF 20% 50V SMD

Supplier's Site
Capacitor - 136783535 - Radwell International
Willingboro, NJ, United States
Capacitor
136783535
Capacitor 136783535
(PRICE/TC) CAP, 820µF, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN, CAPACITANCE:820µF, VOLTAGE RATING:50V, ESR:0.12OHM, PRODUCT RANGE:TRV SERIES, LIFETIME @ TEMPERATURE:10000 HOURS @ 105°C, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 820µF, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN, CAPACITANCE:820µF, VOLTAGE RATING:50V, ESR:0.12OHM, PRODUCT RANGE:TRV SERIES, LIFETIME @ TEMPERATURE:10000 HOURS @ 105°C, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3573-1-ND 1189-3573-6-ND 91Y7232 50TRV820M18X16.5 136783535
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 820Μf, 50V, Smd; Ae Capacitor Case Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers