CAP ALUM 82UF 20% 420V RADIAL Product overview: 420TXW82MEFR18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420TXW82MEFR18X25
82µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 82UF 20% 420V RADIAL
CAPACITOR, ELECTROLYTIC, 82UF, 420V, RADIAL, 20%, LS 7.5MM, 105C, 18X27.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 82UF 20% 420V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-420TXW82MEFR18X25 | 1189-420TXW82MEFR18X25-ND | 420TXW82MEFR18X25 | 190145494 | 420TXW82MEFR18X25 |
| Product Name | 82UF 420V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |