0.1µF ±20% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Ceramic Capacitor 0.1uF 2kV Y5V Radial 20% Product overview: 565R20GAP10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-565R20GAP10 can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 2KV Y5V RADIAL
DISC CAPACITOR, 0.1UF, 2KV, Y5V, RADIAL ROHS COMPLIANT: YES
CAP CER 0.1UF 2KV Y5V RADIAL
CAPACITOR, RADIAL, CERAMIC DISC, .1UF, 2000V DC, 20%, 24.13MM DIAMETER 9.52MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565R20GAP10-ND | 60-565R20GAP10 | 565R20GAP10 | 69AH5008 | 565R20GAP10 | 66068596 |
| Product Name | Ceramic Capacitors | 0.1uF 2kV Capacitor | Ceramic Capacitors | Disc Capacitor, 0.1Uf, 2Kv, Y5V, Radial Rohs Compliant Vishay | Capacitors - Ceramic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |