100µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 450V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL, CAPACITANCE:100µF, VOLTAGE RATING:450V, PRODUCT RANGE:QXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1376-ND | 450QXW100MEFC16X35 | 32248103 | 39T8968 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 100Uf, 450V, 20%, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |