CAPACITOR, CERAMIC, 1000 V, Z5U, 0.1 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 565R10GAP10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.1 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-565R10GAP10 can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 1KV Z5U RADIAL
CERAMIC CAPACITOR, 0.1PF, 1000V, Z5U 20%; Capacitance:0.1pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:-; Features:Low-Voltage
CAPACITOR, RADIAL, CERAMIC DISC, .1UF, 1KV, Z5U, 20%, 24 MM DIAMETER, 9.5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
CAP CER 0.1UF 1KV Z5U RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-565R10GAP10 | 1896-565R10GAP10-ND | 69K5436 | 18392387 | 565R10GAP10 |
| Product Name | Through-Hole 1000 V 0.1 uF Capacitor | Ceramic Capacitors | Ceramic Capacitor, 0.1Pf, 1000V, Z5U 20%; Capacitance Vishay | Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Through Hole | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 1.00E-7 microF | 0.1000 microF | 0.1000 microF |